TE Connectivity Chip Resistor - Surface Mount SMF782KJT

Description
82 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
82 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF782KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF782KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF782KJTTR-ND
82 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

82 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0421
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0421
RES, 82K, 5%, 7W, METAL FILM, SMD; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 82K, 5%, 7W, METAL FILM, SMD; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0422
Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0422
RES, 82K, 5%, 7W, METAL FILM, SMD; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 82K, 5%, 7W, METAL FILM, SMD; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF782KJTTR-ND 92AH0421
Product Name Chip Resistor - Surface Mount Res, 82K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details