TE Connectivity Chip Resistor - Surface Mount SMF7820KJT

Description
820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7820KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7820KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7820KJTTR-ND
820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7820KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7820KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7820KJTCT-ND
820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

820 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0423
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0423
RES, 820K, 5%, 7W, METAL FILM, SMD; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 820K, 5%, 7W, METAL FILM, SMD; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0424
Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0424
RES, 820K, 5%, 7W, METAL FILM, SMD; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 820K, 5%, 7W, METAL FILM, SMD; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7820KJTTR-ND 92AH0423
Product Name Chip Resistor - Surface Mount Res, 820K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers