TE Connectivity Chip Resistor - Surface Mount SMF7750KJT

Description
750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7750KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7750KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7750KJTTR-ND
750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7750KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7750KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7750KJTCT-ND
750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

750 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0418
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0418
RES, 750K, 5%, 7W, METAL FILM, SMD; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 750K, 5%, 7W, METAL FILM, SMD; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0417
Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0417
RES, 750K, 5%, 7W, METAL FILM, SMD; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 750K, 5%, 7W, METAL FILM, SMD; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7750KJTTR-ND 92AH0418
Product Name Chip Resistor - Surface Mount Res, 750K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details