TE Connectivity Chip Resistor - Surface Mount SMF76K8JT

Description
6.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF76K8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF76K8JTTR-ND
Chip Resistor - Surface Mount 1712-SMF76K8JTTR-ND
6.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

6.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0404
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0404
RES, 6K8, 5%, 7W, METAL FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 6K8, 5%, 7W, METAL FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0403
Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0403
RES, 6K8, 5%, 7W, METAL FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 6K8, 5%, 7W, METAL FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF76K8JTTR-ND 92AH0404
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457398 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1 ohms
Power Rating 30 watts
View Details