TE Connectivity Chip Resistor - Surface Mount SMF76K2JT

Description
6.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF76K2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF76K2JTTR-ND
Chip Resistor - Surface Mount 1712-SMF76K2JTTR-ND
6.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

6.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0402
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0402
RES, 6K2, 5%, 7W, METAL FILM, SMD; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 6K2, 5%, 7W, METAL FILM, SMD; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0401
Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0401
RES, 6K2, 5%, 7W, METAL FILM, SMD; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 6K2, 5%, 7W, METAL FILM, SMD; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF76K2JTTR-ND 92AH0402
Product Name Chip Resistor - Surface Mount Res, 6K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details