TE Connectivity Chip Resistor - Surface Mount SMF768KJT

Description
68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF768KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF768KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF768KJTCT-ND
68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF768KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF768KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF768KJTTR-ND
68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

68 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0409
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0409
RES, 68K, 5%, 7W, METAL FILM, SMD; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 68K, 5%, 7W, METAL FILM, SMD; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0410
Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0410
RES, 68K, 5%, 7W, METAL FILM, SMD; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 68K, 5%, 7W, METAL FILM, SMD; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF768KJTCT-ND 92AH0409
Product Name Chip Resistor - Surface Mount Res, 68K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details