TE Connectivity Chip Resistor - Surface Mount SMF7680KJT

Description
680 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
680 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7680KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7680KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7680KJTTR-ND
680 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

680 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0412
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0412
RES, 680K, 5%, 7W, METAL FILM, SMD; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 680K, 5%, 7W, METAL FILM, SMD; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0411
Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0411
RES, 680K, 5%, 7W, METAL FILM, SMD; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 680K, 5%, 7W, METAL FILM, SMD; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7680KJTTR-ND 92AH0412
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details