TE Connectivity Chip Resistor - Surface Mount SMF75K6JT

Description
5.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF75K6JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF75K6JTTR-ND
Chip Resistor - Surface Mount 1712-SMF75K6JTTR-ND
5.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

5.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0391
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0391
RES, 5K6, 5%, 7W, METAL FILM, SMD; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 5K6, 5%, 7W, METAL FILM, SMD; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0392
Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0392
RES, 5K6, 5%, 7W, METAL FILM, SMD; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 5K6, 5%, 7W, METAL FILM, SMD; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF75K6JTTR-ND 92AH0391
Product Name Chip Resistor - Surface Mount Res, 5K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details