TE Connectivity Chip Resistor - Surface Mount SMF7510KJT

Description
510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7510KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7510KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7510KJTTR-ND
510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7510KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7510KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7510KJTCT-ND
510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

510 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0395
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0395
RES, 510K, 5%, 7W, METAL FILM, SMD; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 510K, 5%, 7W, METAL FILM, SMD; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0396
Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0396
RES, 510K, 5%, 7W, METAL FILM, SMD; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 510K, 5%, 7W, METAL FILM, SMD; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7510KJTTR-ND 92AH0395
Product Name Chip Resistor - Surface Mount Res, 510K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details