TE Connectivity Chip Resistor - Surface Mount SMF74K7JT

Description
4.7 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF74K7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF74K7JTTR-ND
Chip Resistor - Surface Mount 1712-SMF74K7JTTR-ND
4.7 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

4.7 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0380
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0380
RES, 4K7, 5%, 7W, METAL FILM, SMD; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4K7, 5%, 7W, METAL FILM, SMD; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0379
Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0379
RES, 4K7, 5%, 7W, METAL FILM, SMD; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4K7, 5%, 7W, METAL FILM, SMD; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF74K7JTTR-ND 92AH0380
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457449 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details