TE Connectivity Chip Resistor - Surface Mount SMF74K3JT

Description
4.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF74K3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF74K3JTTR-ND
Chip Resistor - Surface Mount 1712-SMF74K3JTTR-ND
4.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

4.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0378
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0378
RES, 4K3, 5%, 7W, METAL FILM, SMD; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4K3, 5%, 7W, METAL FILM, SMD; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0377
Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0377
RES, 4K3, 5%, 7W, METAL FILM, SMD; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4K3, 5%, 7W, METAL FILM, SMD; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF74K3JTTR-ND 92AH0378
Product Name Chip Resistor - Surface Mount Res, 4K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details