TE Connectivity Chip Resistor - Surface Mount SMF739KJT

Description
39 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote
Description
39 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 39K, 5%, 7W, Metal Film, SMD from TE Connectivity is designed for high power applications, featuring a resistance value of 39 kΩ and a tolerance of ±5%. It has a power rating of 7 watts and a maximum operating voltage of 750 volts, making it suitable for demanding circuit designs. The resistor is constructed with a low profile design and utilizes a fully welded construction technique, ensuring reliability during high-temperature manufacturing processes such as reflow soldering. It operates within a temperature range of -55°C to 200°C and is compliant with UL94V0 flameproof standards. This product is available on tape for automated assembly, enhancing its usability in various applications.

Datasheet Summary
Powered by GS/AI

The Resistor 39K, 5%, 7W, Metal Film, SMD from TE Connectivity is designed for high power applications, featuring a resistance value of 39 kΩ and a tolerance of ±5%. It has a power rating of 7 watts and a maximum operating voltage of 750 volts, making it suitable for demanding circuit designs. The resistor is constructed with a low profile design and utilizes a fully welded construction technique, ensuring reliability during high-temperature manufacturing processes such as reflow soldering. It operates within a temperature range of -55°C to 200°C and is compliant with UL94V0 flameproof standards. This product is available on tape for automated assembly, enhancing its usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF739KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF739KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF739KJTTR-ND
39 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

39 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0373
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0373
RES, 39K, 5%, 7W, METAL FILM, SMD; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 39K, 5%, 7W, METAL FILM, SMD; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0374
Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0374
RES, 39K, 5%, 7W, METAL FILM, SMD; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 39K, 5%, 7W, METAL FILM, SMD; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF739KJTTR-ND 92AH0373
Product Name Chip Resistor - Surface Mount Res, 39K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details