TE Connectivity Chip Resistor - Surface Mount SMF736KJT

Description
36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF736KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF736KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF736KJTCT-ND
36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF736KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF736KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF736KJTTR-ND
36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

36 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0370
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0370
RES, 36K, 5%, 7W, METAL FILM, SMD; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 36K, 5%, 7W, METAL FILM, SMD; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0369
Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0369
RES, 36K, 5%, 7W, METAL FILM, SMD; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 36K, 5%, 7W, METAL FILM, SMD; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF736KJTCT-ND 92AH0370
Product Name Chip Resistor - Surface Mount Res, 36K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details