TE Connectivity Chip Resistor - Surface Mount SMF730KJT

Description
30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF730KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF730KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF730KJTCT-ND
30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF730KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF730KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF730KJTTR-ND
30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

30 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0361
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0361
RES, 30K, 5%, 7W, METAL FILM, SMD; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 30K, 5%, 7W, METAL FILM, SMD; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0362
Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0362
RES, 30K, 5%, 7W, METAL FILM, SMD; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 30K, 5%, 7W, METAL FILM, SMD; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF730KJTCT-ND 92AH0361
Product Name Chip Resistor - Surface Mount Res, 30K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details