TE Connectivity Chip Resistor - Surface Mount SMF7300KJT

Description
300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7300KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7300KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7300KJTTR-ND
300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7300KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7300KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7300KJTCT-ND
300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

300 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1151815-SMF7300KJT
Resistors - Chip Resistor - Surface Mount 1151815-SMF7300KJT
Win Source Part Number: 1151815-SMF7300KJT Category: Resistors>Chip Resistor - Surface Mount Series: SM Package: Tape & Reel Height - Seated (Max): 0.390" (9.90mm) Standard Package: 300 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 7W Composition: Metal Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.906" L x 0.374" W (23.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1712-SMF7300KJTTR,17 12-SMF7300KJTCT,1712 -SMF7300KJTDKR,5-217 6460-9

Win Source Part Number: 1151815-SMF7300KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Package: Tape & Reel
Height - Seated (Max): 0.390" (9.90mm)
Standard Package: 300
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 7W
Composition: Metal Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.906" L x 0.374" W (23.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1712-SMF7300KJTTR,1712-SMF7300KJTCT,1712-SMF7300KJTDKR,5-2176460-9

Buy Now Datasheet
7W Resistor - 52-SMF7300KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
52-SMF7300KJT
7W Resistor 52-SMF7300KJT
RES 300K OHM 5% 7W NONSTANDARD Product overview: SMF7300KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF7300KJT can be used for catalog matching and distributor lookup.

RES 300K OHM 5% 7W NONSTANDARD Product overview: SMF7300KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF7300KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0363
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0363
RES, 300K, 5%, 7W, METAL FILM, SMD; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 300K, 5%, 7W, METAL FILM, SMD; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0364
Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0364
RES, 300K, 5%, 7W, METAL FILM, SMD; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 300K, 5%, 7W, METAL FILM, SMD; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-SMF7300KJTTR-ND 1151815-SMF7300KJT 52-SMF7300KJT 92AH0363
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 7W Resistor Res, 300K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard Nonstandard SMD
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers