27 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
27 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
RES, 27K, 5%, 7W, METAL FILM, SMD; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes
RES, 27K, 5%, 7W, METAL FILM, SMD; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMF727KJTCT-ND | 92AH0350 |
| Product Name | Chip Resistor - Surface Mount | Res, 27K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Nonstandard | SMD |
| Tolerance | 5 +/- % | 5 +/- % |