TE Connectivity Chip Resistor - Surface Mount SMF7270KJT

Description
270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7270KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7270KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7270KJTTR-ND
270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7270KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7270KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7270KJTCT-ND
270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

270 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0352
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0352
RES, 270K, 5%, 7W, METAL FILM, SMD; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 270K, 5%, 7W, METAL FILM, SMD; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0351
Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0351
RES, 270K, 5%, 7W, METAL FILM, SMD; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 270K, 5%, 7W, METAL FILM, SMD; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7270KJTTR-ND 92AH0352
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176230-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details