TE Connectivity Chip Resistor - Surface Mount SMF724KJT

Description
24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF724KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF724KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF724KJTCT-ND
24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF724KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF724KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF724KJTTR-ND
24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

24 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0345
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0345
RES, 24K, 5%, 7W, METAL FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 24K, 5%, 7W, METAL FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0346
Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0346
RES, 24K, 5%, 7W, METAL FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 24K, 5%, 7W, METAL FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF724KJTCT-ND 92AH0345
Product Name Chip Resistor - Surface Mount Res, 24K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details