TE Connectivity Chip Resistor - Surface Mount SMF722KJT

Description
22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF722KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF722KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF722KJTCT-ND
22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF722KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF722KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF722KJTTR-ND
22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

22 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0342
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0342
RES, 22K, 5%, 7W, METAL FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 22K, 5%, 7W, METAL FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0341
Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0341
RES, 22K, 5%, 7W, METAL FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 22K, 5%, 7W, METAL FILM, SMD; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF722KJTCT-ND 92AH0342
Product Name Chip Resistor - Surface Mount Res, 22K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details