TE Connectivity Chip Resistor - Surface Mount SMF7220KJT

Description
220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7220KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7220KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7220KJTCT-ND
220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7220KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7220KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7220KJTTR-ND
220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

220 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0343
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0343
RES, 220K, 5%, 7W, METAL FILM, SMD; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 220K, 5%, 7W, METAL FILM, SMD; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0344
Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0344
RES, 220K, 5%, 7W, METAL FILM, SMD; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 220K, 5%, 7W, METAL FILM, SMD; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7220KJTCT-ND 92AH0343
Product Name Chip Resistor - Surface Mount Res, 220K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details