TE Connectivity Chip Resistor - Surface Mount SMF720KJT

Description
20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF720KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF720KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF720KJTTR-ND
20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF720KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF720KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF720KJTCT-ND
20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

20 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0338
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0338
RES, 20K, 5%, 7W, METAL FILM, SMD; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 20K, 5%, 7W, METAL FILM, SMD; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0337
Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0337
RES, 20K, 5%, 7W, METAL FILM, SMD; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 20K, 5%, 7W, METAL FILM, SMD; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF720KJTTR-ND 92AH0338
Product Name Chip Resistor - Surface Mount Res, 20K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details