TE Connectivity Chip Resistor - Surface Mount SMF7200KJT

Description
200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7200KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7200KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7200KJTTR-ND
200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7200KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7200KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7200KJTCT-ND
200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

200 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0339
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0339
RES, 200K, 5%, 7W, METAL FILM, SMD; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 200K, 5%, 7W, METAL FILM, SMD; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0340
Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0340
RES, 200K, 5%, 7W, METAL FILM, SMD; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 200K, 5%, 7W, METAL FILM, SMD; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7200KJTTR-ND 92AH0339
Product Name Chip Resistor - Surface Mount Res, 200K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details