TE Connectivity Chip Resistor - Surface Mount SMF71M8JT

Description
1.8 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71M8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71M8JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71M8JTTR-ND
1.8 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.8 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0298
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0298
RES, 1M8, 5%, 7W, METAL FILM, SMD; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M8, 5%, 7W, METAL FILM, SMD; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0297
Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0297
RES, 1M8, 5%, 7W, METAL FILM, SMD; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M8, 5%, 7W, METAL FILM, SMD; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71M8JTTR-ND 92AH0298
Product Name Chip Resistor - Surface Mount Res, 1M8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details