TE Connectivity Chip Resistor - Surface Mount SMF71M1JT

Description
1.1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71M1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71M1JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71M1JTTR-ND
1.1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0288
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0288
RES, 1M1, 5%, 7W, METAL FILM, SMD; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M1, 5%, 7W, METAL FILM, SMD; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0287
Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0287
RES, 1M1, 5%, 7W, METAL FILM, SMD; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M1, 5%, 7W, METAL FILM, SMD; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71M1JTTR-ND 92AH0288
Product Name Chip Resistor - Surface Mount Res, 1M1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details