TE Connectivity Chip Resistor - Surface Mount SMF71M0JT

Description
1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71M0JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71M0JTDKR-ND
Chip Resistor - Surface Mount 1712-SMF71M0JTDKR-ND
1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71M0JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71M0JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71M0JTTR-ND
1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71M0JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71M0JTCT-ND
Chip Resistor - Surface Mount 1712-SMF71M0JTCT-ND
1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1 MOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0286
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0286
RES, 1M, 5%, 7W, METAL FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M, 5%, 7W, METAL FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0285
Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0285
RES, 1M, 5%, 7W, METAL FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1M, 5%, 7W, METAL FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71M0JTDKR-ND 92AH0286
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details