TE Connectivity Chip Resistor - Surface Mount SMF71K6JT

Description
1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71K6JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K6JTCT-ND
Chip Resistor - Surface Mount 1712-SMF71K6JTCT-ND
1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71K6JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K6JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71K6JTTR-ND
1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.6 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0282
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0282
RES, 1K6, 5%, 7W, METAL FILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K6, 5%, 7W, METAL FILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0281
Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0281
RES, 1K6, 5%, 7W, METAL FILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K6, 5%, 7W, METAL FILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71K6JTCT-ND 92AH0282
Product Name Chip Resistor - Surface Mount Res, 1K6, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers