TE Connectivity Chip Resistor - Surface Mount SMF71K2JT

Description
1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71K2JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K2JTCT-ND
Chip Resistor - Surface Mount 1712-SMF71K2JTCT-ND
1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71K2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K2JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71K2JTTR-ND
1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0276
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0276
RES, 1K2, 5%, 7W, METAL FILM, SMD; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K2, 5%, 7W, METAL FILM, SMD; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0275
Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0275
RES, 1K2, 5%, 7W, METAL FILM, SMD; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K2, 5%, 7W, METAL FILM, SMD; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71K2JTCT-ND 92AH0276
Product Name Chip Resistor - Surface Mount Res, 1K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details