TE Connectivity Chip Resistor - Surface Mount SMF71K1JT

Description
1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71K1JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K1JTCT-ND
Chip Resistor - Surface Mount 1712-SMF71K1JTCT-ND
1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71K1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K1JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71K1JTTR-ND
1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0273
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0273
RES, 1K1, 5%, 7W, METAL FILM, SMD; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K1, 5%, 7W, METAL FILM, SMD; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0274
Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0274
RES, 1K1, 5%, 7W, METAL FILM, SMD; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K1, 5%, 7W, METAL FILM, SMD; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71K1JTCT-ND 92AH0273
Product Name Chip Resistor - Surface Mount Res, 1K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625892-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details