TE Connectivity Chip Resistor - Surface Mount SMF7180KJT

Description
180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7180KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7180KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7180KJTCT-ND
180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7180KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7180KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7180KJTTR-ND
180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

180 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0326
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0326
RES, 180K, 5%, 7W, METAL FILM, SMD; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 180K, 5%, 7W, METAL FILM, SMD; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0325
Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0325
RES, 180K, 5%, 7W, METAL FILM, SMD; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 180K, 5%, 7W, METAL FILM, SMD; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7180KJTCT-ND 92AH0326
Product Name Chip Resistor - Surface Mount Res, 180K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers