TE Connectivity Chip Resistor - Surface Mount SMF715KJT

Description
15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote
Description
15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity SMF Series surface mount power resistor, part number 92AH0315, features a resistance value of 15 kΩ with a tolerance of ±5%. It is rated for a maximum power of 7 watts and can operate at a maximum voltage of 750 volts. This resistor is designed with a low profile and is suitable for high power applications, making it ideal for power circuitry. The metal film technology provides stability and reliability, with a temperature coefficient of resistance of ±100 ppm/°C. The operating temperature range is from -55°C to +200°C, ensuring performance in various environmental conditions. The resistor is also flameproof and compliant with UL94V0 standards. It is available on tape for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TE Connectivity SMF Series surface mount power resistor, part number 92AH0315, features a resistance value of 15 kΩ with a tolerance of ±5%. It is rated for a maximum power of 7 watts and can operate at a maximum voltage of 750 volts. This resistor is designed with a low profile and is suitable for high power applications, making it ideal for power circuitry. The metal film technology provides stability and reliability, with a temperature coefficient of resistance of ±100 ppm/°C. The operating temperature range is from -55°C to +200°C, ensuring performance in various environmental conditions. The resistor is also flameproof and compliant with UL94V0 standards. It is available on tape for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF715KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF715KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF715KJTCT-ND
15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF715KJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF715KJTDKR-ND
Chip Resistor - Surface Mount 1712-SMF715KJTDKR-ND
15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF715KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF715KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF715KJTTR-ND
15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

15 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0316
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0316
RES, 15K, 5%, 7W, METAL FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 15K, 5%, 7W, METAL FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0315
Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0315
RES, 15K, 5%, 7W, METAL FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 15K, 5%, 7W, METAL FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF715KJTCT-ND 92AH0316
Product Name Chip Resistor - Surface Mount Res, 15K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details