TE Connectivity Chip Resistor - Surface Mount SMF7130KJT

Description
130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7130KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7130KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7130KJTTR-ND
130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7130KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7130KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7130KJTCT-ND
130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

130 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0313
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0313
RES, 130K, 5%, 7W, METAL FILM, SMD; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 130K, 5%, 7W, METAL FILM, SMD; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0314
Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0314
RES, 130K, 5%, 7W, METAL FILM, SMD; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 130K, 5%, 7W, METAL FILM, SMD; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7130KJTTR-ND 92AH0313
Product Name Chip Resistor - Surface Mount Res, 130K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details