TE Connectivity Chip Resistor - Surface Mount SMF712KJT

Description
12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF712KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF712KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF712KJTTR-ND
12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF712KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF712KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF712KJTCT-ND
12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

12 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0307
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0307
RES, 12K, 5%, 7W, METAL FILM, SMD; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 12K, 5%, 7W, METAL FILM, SMD; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0308
Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0308
RES, 12K, 5%, 7W, METAL FILM, SMD; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 12K, 5%, 7W, METAL FILM, SMD; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF712KJTTR-ND 92AH0307
Product Name Chip Resistor - Surface Mount Res, 12K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers