TE Connectivity Chip Resistor - Surface Mount SMF711KJT

Description
11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF711KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF711KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF711KJTCT-ND
11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF711KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF711KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF711KJTTR-ND
11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

11 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0304
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0304
RES, 11K, 5%, 7W, METAL FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 11K, 5%, 7W, METAL FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0303
Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0303
RES, 11K, 5%, 7W, METAL FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 11K, 5%, 7W, METAL FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF711KJTCT-ND 92AH0304
Product Name Chip Resistor - Surface Mount Res, 11K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers