TE Connectivity Chip Resistor - Surface Mount SMF7110KJT

Description
110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7110KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7110KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7110KJTTR-ND
110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7110KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7110KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7110KJTCT-ND
110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

110 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0306
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0306
RES, 110K, 5%, 7W, METAL FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 110K, 5%, 7W, METAL FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0305
Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0305
RES, 110K, 5%, 7W, METAL FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 110K, 5%, 7W, METAL FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7110KJTTR-ND 92AH0306
Product Name Chip Resistor - Surface Mount Res, 110K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers