TE Connectivity Chip Resistor - Surface Mount SMF591KJT

Description
91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138715DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138715DKR-ND
Chip Resistor - Surface Mount A138715DKR-ND
91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138715TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138715TR-ND
Chip Resistor - Surface Mount A138715TR-ND
91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138715CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138715CT-ND
Chip Resistor - Surface Mount A138715CT-ND
91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

91 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 91K 5% - SMF591KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 91K 5%
SMF591KJT
Metal Film Resistors - SMD SMF5 91K 5% SMF591KJT
Metal Film Resistors - SMD SMF5 91K 5%

Metal Film Resistors - SMD SMF5 91K 5%

Supplier's Site
SMD 5W 500V Resistor - 52-SMF591KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF591KJT
SMD 5W 500V Resistor 52-SMF591KJT
5W 91kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF591KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF591KJT can be used for catalog matching and distributor lookup.

5W 91kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF591KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF591KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 91 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8585 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 91 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8585
Surface Mount Metal Film Resistor, Sm Series, 91 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8585
Surface Mount Metal Film Resistor, SM Series, 91 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 91 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138715DKR-ND SMF591KJT 52-SMF591KJT 95W8585
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 91K 5% SMD 5W 500V Resistor Surface Mount Metal Film Resistor, Sm Series, 91 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers