TE Connectivity Chip Resistor - Surface Mount SMF5910KJT

Description
910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138714TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138714TR-ND
Chip Resistor - Surface Mount A138714TR-ND
910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138714CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138714CT-ND
Chip Resistor - Surface Mount A138714CT-ND
910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

910 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF5910KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5910KJT
SMD 5W 500V Resistor 52-SMF5910KJT
5W 910kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5910KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5910KJT can be used for catalog matching and distributor lookup.

5W 910kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF5910KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5910KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF5 910K 5% - SMF5910KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 910K 5%
SMF5910KJT
Metal Film Resistors - SMD SMF5 910K 5% SMF5910KJT
Metal Film Resistors - SMD SMF5 910K 5%

Metal Film Resistors - SMD SMF5 910K 5%

Supplier's Site
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 19R8099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
19R8099
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 19R8099
Surface Mount Metal Film Resistor, SM Series, 910 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 910 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8586
Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8586
Surface Mount Metal Film Resistor, SM Series, 910 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 910 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A138714TR-ND 52-SMF5910KJT SMF5910KJT 19R8099 95W8586
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Metal Film Resistors - SMD SMF5 910K 5% Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity Surface Mount Metal Film Resistor, Sm Series, 910 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details