SMF582KJT -- SMF5 82K 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf5 82K 5% Cgs - Te Connectivity
SMF582KJT
Suppliers
Smf5 82K 5% Cgs - Te Connectivity
42AJ0764
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0764 |
|
Product Name
|
Smf5 82K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details