TE Connectivity Chip Resistor - Surface Mount - SMF5820KJT SMF5820KJT

Description
Manufacturer: TE Connectivity Win Source Part Number: 884545-SMF5820KJT Series: SMF, CGS Operating Temperature Range: -80°C ~ 280°C Features: 820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film Package: 5329 (13573 Metric), J-Lead Package: Reel - TR Family Name: SMF5 Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A138713CT, SMF5820KJT-ND, 7-1879234-8, 7-1879234-8-ND, A138713TR, A138713DKR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 884545-SMF5820KJT Series: SMF, CGS Operating Temperature Range: -80°C ~ 280°C Features: 820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film Package: 5329 (13573 Metric), J-Lead Package: Reel - TR Family Name: SMF5 Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A138713CT, SMF5820KJT-ND, 7-1879234-8, 7-1879234-8-ND, A138713TR, A138713DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMF5820KJT
884545-SMF5820KJT
Chip Resistor - Surface Mount - SMF5820KJT 884545-SMF5820KJT
Manufacturer: TE Connectivity Win Source Part Number: 884545-SMF5820KJT Series: SMF, CGS Operating Temperature Range: -80°C ~ 280°C Features: 820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film Package: 5329 (13573 Metric), J-Lead Package: Reel - TR Family Name: SMF5 Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A138713CT, SMF5820KJT-ND, 7-1879234-8, 7-1879234-8-ND, A138713TR, A138713DKR

Manufacturer: TE Connectivity
Win Source Part Number: 884545-SMF5820KJT
Series: SMF, CGS
Operating Temperature Range: -80°C ~ 280°C
Features: 820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Package: 5329 (13573 Metric), J-Lead
Package: Reel - TR
Family Name: SMF5
Categories: Resistors
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A138713CT, SMF5820KJT-ND, 7-1879234-8, 7-1879234-8-ND, A138713TR, A138713DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - A138713CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138713CT-ND
Chip Resistor - Surface Mount A138713CT-ND
820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138713TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138713TR-ND
Chip Resistor - Surface Mount A138713TR-ND
820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

820 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD Resistor - 52-SMF5820KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-SMF5820KJT
SMD Resistor 52-SMF5820KJT
Thin Film Resistors - SMD SMF5 820K 5% Product overview: SMF5820KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5820KJT can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD SMF5 820K 5% Product overview: SMF5820KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5820KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 884545-SMF5820KJT A138713CT-ND 52-SMF5820KJT
Product Name Chip Resistor - Surface Mount - SMF5820KJT Chip Resistor - Surface Mount SMD Resistor
Technology / Construction MetalFilm MetalFilm Thin Film
Operating Temperature -80 to 280 C (-112 to 536 F) -55 to 200 C (-67 to 392 F) -80 to 280 C (-112 to 536 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details