TE Connectivity SMD 5W 500V Resistor SMF568KJT

Description
5W 68kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF568KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF568KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 68kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF568KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF568KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF568KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF568KJT
SMD 5W 500V Resistor 52-SMF568KJT
5W 68kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF568KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF568KJT can be used for catalog matching and distributor lookup.

5W 68kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF568KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF568KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131697DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131697DKR-ND
Chip Resistor - Surface Mount A131697DKR-ND
68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131697CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131697CT-ND
Chip Resistor - Surface Mount A131697CT-ND
68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131697TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131697TR-ND
Chip Resistor - Surface Mount A131697TR-ND
68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 68K, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity - 01AH1311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity
01AH1311
Res, 68K, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity 01AH1311
RES, 68K, 5%, 5W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:68kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 5W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:68kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-SMF568KJT A131697DKR-ND 01AH1311
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Res, 68K, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details