TE Connectivity SMD 5W 680ohm 500V Resistor SMF5680RJT

Description
Fixed Resistor, Metal Film, 5W, 680ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 680ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 680ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5680RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 5W, 680ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 680ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 680ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5680RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 680ohm 500V Resistor - 52-SMF5680RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 680ohm 500V Resistor
52-SMF5680RJT
SMD 5W 680ohm 500V Resistor 52-SMF5680RJT
Fixed Resistor, Metal Film, 5W, 680ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 680ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 680ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5680RJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 5W, 680ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 680ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 680ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5680RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138824CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138824CT-ND
Chip Resistor - Surface Mount A138824CT-ND
680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138824DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138824DKR-ND
Chip Resistor - Surface Mount A138824DKR-ND
680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138824TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138824TR-ND
Chip Resistor - Surface Mount A138824TR-ND
680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-SMF5680RJT A138824CT-ND
Product Name SMD 5W 680ohm 500V Resistor Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers