Res Metal Film 620 Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF5620RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5620RJT can be used for catalog matching and distributor lookup.
620 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
620 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-SMF5620RJT | A138823CT-ND |
| Product Name | SMD 620 Ohm 5W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Film | MetalFilm |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 |