TE Connectivity SMD 5W 500V Resistor SMF55K6JT

Description
5W 5.6kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF55K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF55K6JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 5.6kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF55K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF55K6JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF55K6JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF55K6JT
SMD 5W 500V Resistor 52-SMF55K6JT
5W 5.6kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF55K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF55K6JT can be used for catalog matching and distributor lookup.

5W 5.6kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF55K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF55K6JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131813TR-ND
Chip Resistor - Surface Mount A131813TR-ND
5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131813DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131813DKR-ND
Chip Resistor - Surface Mount A131813DKR-ND
5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131813CT-ND
Chip Resistor - Surface Mount A131813CT-ND
5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 5K6 5% - SMF55K6JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 5K6 5%
SMF55K6JT
Metal Film Resistors - SMD SMF5 5K6 5% SMF55K6JT
Metal Film Resistors - SMD SMF5 5K6 5%

Metal Film Resistors - SMD SMF5 5K6 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SMF55K6JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMF55K6JT
Resistors - Chip Resistor - Surface Mount SMF55K6JT
RES SMD 5.6K OHM 5% 5W 5329

RES SMD 5.6K OHM 5% 5W 5329

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF55K6JT A131813TR-ND SMF55K6JT SMF55K6JT
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 5K6 5% Resistors - Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details