TE Connectivity Chip Resistor - Surface Mount SMF556KJT

Description
56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138707CT-ND
Chip Resistor - Surface Mount A138707CT-ND
56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138707TR-ND
Chip Resistor - Surface Mount A138707TR-ND
56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF556KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF556KJT
SMD 5W 500V Resistor 52-SMF556KJT
5W 56kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF556KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF556KJT can be used for catalog matching and distributor lookup.

5W 56kR Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF556KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF556KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smf Series, 56 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity - 18R9141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smf Series, 56 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
18R9141
Surface Mount Metal Film Resistor, Smf Series, 56 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity 18R9141
Surface Mount Metal Film Resistor, SMF Series, 56 kohm, 5 W, - 5%, 500 V

Surface Mount Metal Film Resistor, SMF Series, 56 kohm, 5 W, - 5%, 500 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138707CT-ND 52-SMF556KJT 18R9141
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Surface Mount Metal Film Resistor, Smf Series, 56 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details