TE Connectivity Metal Film Resistors - SMD SMF5 560K 5% SMF5560KJT

Description
Metal Film Resistors - SMD SMF5 560K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 560K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 560K 5% - SMF5560KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 560K 5%
SMF5560KJT
Metal Film Resistors - SMD SMF5 560K 5% SMF5560KJT
Metal Film Resistors - SMD SMF5 560K 5%

Metal Film Resistors - SMD SMF5 560K 5%

Supplier's Site
SMD 5W 560000ohm 500V Resistor - 52-SMF5560KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 560000ohm 500V Resistor
52-SMF5560KJT
SMD 5W 560000ohm 500V Resistor 52-SMF5560KJT
Fixed Resistor, Metal Film, 5W, 560000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5560KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 560000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 560000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5560KJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 5W, 560000ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF5560KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 560000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 560000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5560KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138706TR-ND
Chip Resistor - Surface Mount A138706TR-ND
560 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138706CT-ND
Chip Resistor - Surface Mount A138706CT-ND
560 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF5560KJT 52-SMF5560KJT A138706TR-ND
Product Name Metal Film Resistors - SMD SMF5 560K 5% SMD 5W 560000ohm 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 560000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers