TE Connectivity Resistors - Chip Resistor - Surface Mount SMF5510KJT

Description
Win Source Part Number: 1078559-SMF5510KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) Alternative Parts (Cross-Reference): SMF5470KJT; SMF5560KJT; SMF2560KJT; SMF3470KJT; CRCW0603499KFKEAC; CRCW0805499KFKEAC; CRCW0603560KFKEAC; MCRE0002047-1879234- 3; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A138705TR,SMF5510KJT -ND,7-1879234-3,7-18 79234-3-ND,A138705DK R,A138705CT Base Product Number: SMF5
Request a Quote Datasheet
Description
Win Source Part Number: 1078559-SMF5510KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) Alternative Parts (Cross-Reference): SMF5470KJT; SMF5560KJT; SMF2560KJT; SMF3470KJT; CRCW0603499KFKEAC; CRCW0805499KFKEAC; CRCW0603560KFKEAC; MCRE0002047-1879234- 3; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A138705TR,SMF5510KJT -ND,7-1879234-3,7-18 79234-3-ND,A138705DK R,A138705CT Base Product Number: SMF5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078559-SMF5510KJT
Resistors - Chip Resistor - Surface Mount 1078559-SMF5510KJT
Win Source Part Number: 1078559-SMF5510KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) Alternative Parts (Cross-Reference): SMF5470KJT; SMF5560KJT; SMF2560KJT; SMF3470KJT; CRCW0603499KFKEAC; CRCW0805499KFKEAC; CRCW0603560KFKEAC; MCRE0002047-1879234- 3; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A138705TR,SMF5510KJT -ND,7-1879234-3,7-18 79234-3-ND,A138705DK R,A138705CT Base Product Number: SMF5

Win Source Part Number: 1078559-SMF5510KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 510 kOhms
Package / Case: 5329 (13573 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
Alternative Parts (Cross-Reference): SMF5470KJT; SMF5560KJT; SMF2560KJT; SMF3470KJT; CRCW0603499KFKEAC; CRCW0805499KFKEAC; CRCW0603560KFKEAC; MCRE0002047-1879234-3;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A138705TR,SMF5510KJT-ND,7-1879234-3,7-1879234-3-ND,A138705DKR,A138705CT
Base Product Number: SMF5

Buy Now Datasheet
Chip Resistor - Surface Mount - A138705CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138705CT-ND
Chip Resistor - Surface Mount A138705CT-ND
510 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

510 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138705TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138705TR-ND
Chip Resistor - Surface Mount A138705TR-ND
510 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

510 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF5510KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5510KJT
SMD 5W 500V Resistor 52-SMF5510KJT
5W 510kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF5510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5510KJT can be used for catalog matching and distributor lookup.

5W 510kR Metal Film Resistor, 500V, 5% Tol, SMD Product overview: SMF5510KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5510KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1078559-SMF5510KJT A138705CT-ND 52-SMF5510KJT
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 5W 500V Resistor
Technology / Construction MetalFilm MetalFilm METAL FILM
Resistance Range 510000 ohms 510000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers