TE Connectivity Metal Film Resistors - SMD SMF5 470K 5% SMF5470KJT

Description
Metal Film Resistors - SMD SMF5 470K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 470K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 470K 5% - SMF5470KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 470K 5%
SMF5470KJT
Metal Film Resistors - SMD SMF5 470K 5% SMF5470KJT
Metal Film Resistors - SMD SMF5 470K 5%

Metal Film Resistors - SMD SMF5 470K 5%

Supplier's Site
SMD 5W 500V Resistor - 52-SMF5470KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5470KJT
SMD 5W 500V Resistor 52-SMF5470KJT
Metal Film Resistor, 5W, 470kR, 5% Tol, 500V, SMD Product overview: SMF5470KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5470KJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 470kR, 5% Tol, 500V, SMD Product overview: SMF5470KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5470KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138704TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138704TR-ND
Chip Resistor - Surface Mount A138704TR-ND
470 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138704CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138704CT-ND
Chip Resistor - Surface Mount A138704CT-ND
470 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF5470KJT 52-SMF5470KJT A138704TR-ND
Product Name Metal Film Resistors - SMD SMF5 470K 5% SMD 5W 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 470000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers