TE Connectivity Chip Resistor - Surface Mount SMF543KJT

Description
43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131694TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131694TR-ND
Chip Resistor - Surface Mount A131694TR-ND
43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131694CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131694CT-ND
Chip Resistor - Surface Mount A131694CT-ND
43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

43 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF543KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF543KJT
SMD 5W 500V Resistor 52-SMF543KJT
5W 43kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF543KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF543KJT can be used for catalog matching and distributor lookup.

5W 43kR Metal Film Resistor, 500V, 5% Tol, Surface Mount Product overview: SMF543KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF543KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF5 43K 5% - SMF543KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 43K 5%
SMF543KJT
Metal Film Resistors - SMD SMF5 43K 5% SMF543KJT
Metal Film Resistors - SMD SMF5 43K 5%

Metal Film Resistors - SMD SMF5 43K 5%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
998477-SMF543KJT
Resistors - Chip Resistor - Surface Mount 998477-SMF543KJT
Win Source Part Number: 998477-SMF543KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.280" (7.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Metal Film Number of Terminations: 2 Resistance: 43 kOhms Package / Case: 5329 (13573 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 4-1879234-7,4-187923 4-7-ND,SMF543KJT-ND, A131694DKR,A131694TR ,A131694CT Base Product Number: SMF5

Win Source Part Number: 998477-SMF543KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 43 kOhms
Package / Case: 5329 (13573 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.531" L x 0.287" W (13.50mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 4-1879234-7,4-1879234-7-ND,SMF543KJT-ND,A131694DKR,A131694TR,A131694CT
Base Product Number: SMF5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number A131694TR-ND 52-SMF543KJT SMF543KJT 998477-SMF543KJT
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Metal Film Resistors - SMD SMF5 43K 5% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details