SMF5430KJT -- SMF5 430K 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf5 430K 5% Cgs - Te Connectivity
SMF5430KJT
Suppliers
Smf5 430K 5% Cgs - Te Connectivity
35AC3935
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3935 |
|
Product Name
|
Smf5 430K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details