TE Connectivity Metal Film Resistors - SMD SMF5 3K9 1% SMF53K9FT

Description
Metal Film Resistors - SMD SMF5 3K9 1%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 3K9 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 3K9 1% - SMF53K9FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 3K9 1%
SMF53K9FT
Metal Film Resistors - SMD SMF5 3K9 1% SMF53K9FT
Metal Film Resistors - SMD SMF5 3K9 1%

Metal Film Resistors - SMD SMF5 3K9 1%

Supplier's Site
Chip Resistor - Surface Mount - A138818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138818CT-ND
Chip Resistor - Surface Mount A138818CT-ND
3.9 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.9 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138818TR-ND
Chip Resistor - Surface Mount A138818TR-ND
3.9 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.9 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMF53K9FT A138818CT-ND
Product Name Metal Film Resistors - SMD SMF5 3K9 1% Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers