TE Connectivity Metal Film Resistors - SMD SMF5 3K6 5% SMF53K6JT

Description
Metal Film Resistors - SMD SMF5 3K6 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 3K6 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 3K6 5% - SMF53K6JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 3K6 5%
SMF53K6JT
Metal Film Resistors - SMD SMF5 3K6 5% SMF53K6JT
Metal Film Resistors - SMD SMF5 3K6 5%

Metal Film Resistors - SMD SMF5 3K6 5%

Supplier's Site
Chip Resistor - Surface Mount - A138702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138702TR-ND
Chip Resistor - Surface Mount A138702TR-ND
3.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

3.6 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMF53K6JT A138702TR-ND
Product Name Metal Film Resistors - SMD SMF5 3K6 5% Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details